3.3uH, 20%, 26mOhm, 2.1Amp Max. SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SDRD6035C-3R3MHF |
| Product Name | 3.3uH, 20%, 26mOhm, 2.1Amp Max. SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Industrial |
| Inductance Range | 3.3 microH |
| Inductance Tolerance | 20 (+/- %) |