68uH, 10%, 0.28 Ohm DCR, 0.99A SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SD75-680KHF |
| Product Name | 68uH, 10%, 0.28 Ohm DCR, 0.99A SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 68 microH |