3.9uH, 20%, 0.025 Ohm DCR, 4.14A SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SD75-3R9MHF |
| Product Name | 3.9uH, 20%, 0.025 Ohm DCR, 4.14A SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 3.9 microH |