680uH, 10%, 14.2 Ohm DCR, 0.13A SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SD52H-681KHF |
| Product Name | 680uH, 10%, 14.2 Ohm DCR, 0.13A SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 680 microH |