ITG Electronics, Inc. 15uH, 20%, 0.3 Ohm DCR, 0.85A SMD Drum Inductor SD52H-150MHF

Description
15uH, 20%, 0.3 Ohm DCR, 0.85A SMD Drum Inductor
Datasheet
Description
15uH, 20%, 0.3 Ohm DCR, 0.85A SMD Drum Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15uH, 20%, 0.3 Ohm DCR, 0.85A SMD Drum Inductor - SD52H-150MHF - ITG Electronics, Inc.
Elmsford, NY, USA
15uH, 20%, 0.3 Ohm DCR, 0.85A SMD Drum Inductor
SD52H-150MHF
15uH, 20%, 0.3 Ohm DCR, 0.85A SMD Drum Inductor SD52H-150MHF
15uH, 20%, 0.3 Ohm DCR, 0.85A SMD Drum Inductor

15uH, 20%, 0.3 Ohm DCR, 0.85A SMD Drum Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number SD52H-150MHF
Product Name 15uH, 20%, 0.3 Ohm DCR, 0.85A SMD Drum Inductor
Technology Drum Inductor
Devices in Package 1
Standards and Certifications RoHS
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1857961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 3.3 microH
View Details
Fixed Inductors - 1276-6883-2-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Thin Film
Inductance Tolerance 20 (+/- %)
DCR 0.0240 ohms
View Details
3 suppliers