820uH, 10%, 11 Ohm DCR, 0.15A SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SD43-821KHF |
| Product Name | 820uH, 10%, 11 Ohm DCR, 0.15A SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 820 microH |