2.7uH, 20%, 0.0787 Ohm DCR, 2.97A SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SD43-2R7MHF |
| Product Name | 2.7uH, 20%, 0.0787 Ohm DCR, 2.97A SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 2.7 microH |