22uH, 15%, 0.378 Ohm DCR, 1.13A SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SD43-220LHF |
| Product Name | 22uH, 15%, 0.378 Ohm DCR, 1.13A SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 22 microH |