5.6uH, 20%, 0.022 Ohm DCR, 7.74A SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SD105-5R6MHF |
| Product Name | 5.6uH, 20%, 0.022 Ohm DCR, 7.74A SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 5.6 microH |