4.7uH, 20%, 0.02 Ohm DCR, 8.55A SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SD105-4R7MHF |
| Product Name | 4.7uH, 20%, 0.02 Ohm DCR, 8.55A SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 4.7 microH |