1uH, 20%, 0.008 Ohm DCR, 15.3A SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SD105-1R0MHF |
| Product Name | 1uH, 20%, 0.008 Ohm DCR, 15.3A SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 1 microH |