15uH, 15%, 0.07 Ohm DCR, 2.52A SMD Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SD104-150LHF |
| Product Name | 15uH, 15%, 0.07 Ohm DCR, 2.52A SMD Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 15 microH |