L=51uH, Z=2800Ohm@100MHz, 50%, 1Ohm, 0mAmp Max. SMD 1812 Common Mode Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SCM453227D-510HF |
| Product Name | L=51uH, Z=2800Ohm@100MHz, 50%, 1Ohm, 0mAmp Max. SMD 1812 Common Mode Chokes |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Core Material | Ferrite |
| Application | Common Mode Choke; CAN |