ITG Electronics, Inc. L=1uH, Z=60Ohm@100MHz, 50%, 0.12Ohm, 0mAmp Max. SMD 1812 Common Mode Chokes SCM453227D-1R0HF

Description
L=1uH, Z=60Ohm@100MHz, 50%, 0.12Ohm, 0mAmp Max. SMD 1812 Common Mode Chokes
Datasheet
Description
L=1uH, Z=60Ohm@100MHz, 50%, 0.12Ohm, 0mAmp Max. SMD 1812 Common Mode Chokes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L=1uH, Z=60Ohm@100MHz, 50%, 0.12Ohm, 0mAmp Max. SMD 1812 Common Mode Chokes - SCM453227D-1R0HF - ITG Electronics, Inc.
Elmsford, NY, USA
L=1uH, Z=60Ohm@100MHz, 50%, 0.12Ohm, 0mAmp Max. SMD 1812 Common Mode Chokes
SCM453227D-1R0HF
L=1uH, Z=60Ohm@100MHz, 50%, 0.12Ohm, 0mAmp Max. SMD 1812 Common Mode Chokes SCM453227D-1R0HF
L=1uH, Z=60Ohm@100MHz, 50%, 0.12Ohm, 0mAmp Max. SMD 1812 Common Mode Chokes

L=1uH, Z=60Ohm@100MHz, 50%, 0.12Ohm, 0mAmp Max. SMD 1812 Common Mode Chokes

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number SCM453227D-1R0HF
Product Name L=1uH, Z=60Ohm@100MHz, 50%, 0.12Ohm, 0mAmp Max. SMD 1812 Common Mode Chokes
Mounting Option Surface Mount Technology
Devices in Package 1
Technology Common Mode Chokes
Core Material Ferrite
Application Common Mode Choke; CAN
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1674-CL1008-2393JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details