Z=40Ohm@100MHz, 25%, 0.12Ohm, 500mAmp Max. SMD 0805 Common Mode Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | SCM201212A-400-1 |
| Product Name | Z=40Ohm@100MHz, 25%, 0.12Ohm, 500mAmp Max. SMD 0805 Common Mode Chokes |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Core Material | Ferrite |
| Application | Common Mode Choke; USB 2.0 |