2.2uH, 20%, 6.7mOhm, 14.5Amp Max. DIP Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SCH3539T-2R2MHF |
| Product Name | 2.2uH, 20%, 6.7mOhm, 14.5Amp Max. DIP Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Standards and Certifications | RoHS |
| Inductance Range | 2.2 microH |