3.3uH, 20%, 15mOhm, 12.3Amp Max. DIP Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SCH3532T-3R3MHF |
| Product Name | 3.3uH, 20%, 15mOhm, 12.3Amp Max. DIP Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Standards and Certifications | RoHS |
| Inductance Range | 3.3 microH |