680uH, 10%, 2,903mOhm, 0.65Amp Max. DIP Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SCH3524T-681KHF |
| Product Name | 680uH, 10%, 2,903mOhm, 0.65Amp Max. DIP Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Standards and Certifications | RoHS |
| Inductance Range | 680 microH |