560uH, 10%, 2,415mOhm, 0.72Amp Max. DIP Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SCH3524T-561KHF |
| Product Name | 560uH, 10%, 2,415mOhm, 0.72Amp Max. DIP Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Standards and Certifications | RoHS |
| Inductance Range | 560 microH |