1,000uH, 10%, 4,688mOhm, 0.35Amp Max. DIP Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SCH2433T-102KHF |
| Product Name | 1,000uH, 10%, 4,688mOhm, 0.35Amp Max. DIP Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | LED Lighting |
| Standards and Certifications | RoHS |
| Inductance Range | 1000 microH |