10uH, 20%, 53mOhm, 3.2Amp Max. DIP Drum Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SCH2433T-100MHF |
| Product Name | 10uH, 20%, 53mOhm, 3.2Amp Max. DIP Drum Inductor |
| Technology | Drum Inductor |
| Devices in Package | 1 |
| Application | Industrial |
| Standards and Certifications | RoHS |
| Inductance Range | 10 microH |