1.20uH, 10%, 1.70mOhm, 83.00A Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC7338H-1R2KHF |
| Product Name | 1.20uH, 10%, 1.70mOhm, 83.00A Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 1.2 microH |