25uH, 20%, 13.8mOhm, 14.5Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC7236D-250MHF |
| Product Name | 25uH, 20%, 13.8mOhm, 14.5Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Application | Industrial |
| Standards and Certifications | RoHS |