0.22uH, 20%, 1.5mOhm, 28Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC7232-R22M |
| Product Name | 0.22uH, 20%, 1.5mOhm, 28Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 0.2200 microH |
| Inductance Tolerance | 20 (+/- %) |