3uH, 20%, 22.2mOhm, 8.5Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC7232-3R0M |
| Product Name | 3uH, 20%, 22.2mOhm, 8.5Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 3 microH |
| Inductance Tolerance | 20 (+/- %) |