0.33uH, 20%, 0.58mOhm, 60Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC6020-R33M |
| Product Name | 0.33uH, 20%, 0.58mOhm, 60Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 0.3300 microH |
| Inductance Tolerance | 20 (+/- %) |