3.3uH, 20%, 8.6mOhm, 18Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC5113-3R3M |
| Product Name | 3.3uH, 20%, 8.6mOhm, 18Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 3.3 microH |
| Inductance Tolerance | 20 (+/- %) |