15uH, 20%, 11.7 mOhm DCR, 9A SMD Power Bead
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC5026H-150MHF |
| Product Name | 15uH, 20%, 11.7 mOhm DCR, 9A SMD Power Bead |
| Technology | Flat Wire Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Standards and Certifications | RoHS |
| Inductance Range | 15 microH |