5.4uH, 20%, 7.7mOhm, 11.0A Max. SMD Flatwire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC5024-5R4MHF |
| Product Name | 5.4uH, 20%, 7.7mOhm, 11.0A Max. SMD Flatwire Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |