3.1uH, 20%, 4.4mOhm, 14.5A Max. SMD Flatwire Indcutor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC5024-3R1MHF |
| Product Name | 3.1uH, 20%, 4.4mOhm, 14.5A Max. SMD Flatwire Indcutor |
| Technology | Flat Wire Inductor |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |