2.2uH, 20%, 2.95mOhm, 17.0A Max. SMD Flatwire, Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC5024-2R2MHF |
| Product Name | 2.2uH, 20%, 2.95mOhm, 17.0A Max. SMD Flatwire, Inductor |
| Technology | Flat Wire Inductor |
| Core Material | Powdered Iron |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |