2.7uH, 20%, 6.45mOhm, 18Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC4018-2R7MHF |
| Product Name | 2.7uH, 20%, 6.45mOhm, 18Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 2.7 microH |