0.4uH, 20%, 1.1mOhm, 35Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC3020-R40MHF |
| Product Name | 0.4uH, 20%, 1.1mOhm, 35Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Standards and Certifications | RoHS |
| Inductance Range | 0.4000 microH |