4.7uH, 20%, 16.5mOhm, 6.5Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC3018-4R7MHF |
| Product Name | 4.7uH, 20%, 16.5mOhm, 6.5Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 4.7 microH |
| Inductance Tolerance | 20 (+/- %) |