470uH, 20%, 1.6mOhm, 0Amp Max. SMD Flat Wire Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | SC3015-R47MHF |
| Product Name | 470uH, 20%, 1.6mOhm, 0Amp Max. SMD Flat Wire Inductor |
| Technology | Flat Wire Inductor |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |
| Inductance Range | 0.4700 microH |