ITG Electronics, Inc. 0.22uH, 20%, 1.5mOhm, 35Amp Max. SMD Flat Wire Inductor SC2511-R22MHF

Description
0.22uH, 20%, 1.5mOhm, 35Amp Max. SMD Flat Wire Inductor
Request a Quote Datasheet
Description
0.22uH, 20%, 1.5mOhm, 35Amp Max. SMD Flat Wire Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.22uH, 20%, 1.5mOhm, 35Amp Max. SMD Flat Wire Inductor - SC2511-R22MHF - ITG Electronics, Inc.
Elmsford, NY, USA
0.22uH, 20%, 1.5mOhm, 35Amp Max. SMD Flat Wire Inductor
SC2511-R22MHF
0.22uH, 20%, 1.5mOhm, 35Amp Max. SMD Flat Wire Inductor SC2511-R22MHF
0.22uH, 20%, 1.5mOhm, 35Amp Max. SMD Flat Wire Inductor

0.22uH, 20%, 1.5mOhm, 35Amp Max. SMD Flat Wire Inductor

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1189947-SC2511-R22MHF
Inductors, Coils, Chokes - Fixed Inductors 1189947-SC2511-R22MHF
Win Source Part Number: 1189947-SC2511-R22MH F Category: Inductors, Coils, Chokes>Fixed Inductors Series: SC2511 Package: Tape & Reel (TR) Inductance: 220 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,500 Mounting: SMD (SMT) DC Resistance (DCR): 1.5mOhm Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.291" L x 0.268" W (7.40mm x 6.80mm) Fake Threat In the Open Market: 65 pct. Current Rating (Amps): 35 A REACH Status: Vendor Undefined HTSUS: 8504.50.8000 Mfr: ITG Electronics, Inc. Other Names: 3013-SC2511-R22MHFTR RoHS Status: RoHS non-compliant

Win Source Part Number: 1189947-SC2511-R22MHF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SC2511
Package: Tape & Reel (TR)
Inductance: 220 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
DC Resistance (DCR): 1.5mOhm
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.291" L x 0.268" W (7.40mm x 6.80mm)
Fake Threat In the Open Market: 65 pct.
Current Rating (Amps): 35 A
REACH Status: Vendor Undefined
HTSUS: 8504.50.8000
Mfr: ITG Electronics, Inc.
Other Names: 3013-SC2511-R22MHFTR
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  ITG Electronics, Inc. Win Source Electronics
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number SC2511-R22MHF 1189947-SC2511-R22MHF
Product Name 0.22uH, 20%, 1.5mOhm, 35Amp Max. SMD Flat Wire Inductor Inductors, Coils, Chokes - Fixed Inductors
Technology Flat Wire Inductor
Devices in Package 1
Application DC/DC Converter RF Choke
Standards and Certifications RoHS
Inductance Range 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J202SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36274532261R5MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details