0.47uH, 15%, 0.87mOhm, 51Amp Max. DIP Power Cube
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | QS1210R-R47MHF |
| Product Name | 0.47uH, 15%, 0.87mOhm, 51Amp Max. DIP Power Cube |
| Technology | Power Cube |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |