3.9uH, 15%, 5.9mOhm, 16.5Amp Max. DIP Power Cube
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | QS1210R-3R9MHF |
| Product Name | 3.9uH, 15%, 5.9mOhm, 16.5Amp Max. DIP Power Cube |
| Technology | Power Cube |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |