0.23uH, 15%, 0.45mOhm, 50Amp Max. DIP Power Cube
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | QS110910MM-R23LHF |
| Product Name | 0.23uH, 15%, 0.45mOhm, 50Amp Max. DIP Power Cube |
| Technology | Power Cube |
| Devices in Package | 1 |
| Application | Server & Storage |
| Inductance Range | 0.2300 microH |
| Inductance Tolerance | 15 (+/- %) |