0.26uH, 15%, 0.78mOhm, 60Amp Max. DIP Power Cube
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | QS110809F-R26LHF |
| Product Name | 0.26uH, 15%, 0.78mOhm, 60Amp Max. DIP Power Cube |
| Technology | Power Cube |
| Devices in Package | 1 |
| Application | Server & Storage |
| Inductance Range | 0.2600 microH |
| Inductance Tolerance | 15 (+/- %) |