0.39uH, 15%, 0.68mOhm, 42Amp Max. DIP Power Cube
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | QS100709-R39LU |
| Product Name | 0.39uH, 15%, 0.68mOhm, 42Amp Max. DIP Power Cube |
| Technology | Power Cube |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |
| Inductance Range | 0.3900 microH |