1uH, 15%, 2.6mOhm, 26Amp Max. DIP Power Cube
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | QS100709-1R0LU |
| Product Name | 1uH, 15%, 2.6mOhm, 26Amp Max. DIP Power Cube |
| Technology | Power Cube |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |
| Inductance Range | 1 microH |