330.00uH, 20%, 69.40mOhm, 5.35A High Current Output, SMD Flat Wire Choke
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | PQ108081H-331MHF |
| Product Name | 330.00uH, 20%, 69.40mOhm, 5.35A High Current Output, SMD Flat Wire Choke |
| Technology | Flat Wire Inductor |
| Core Material | Ferrite |
| Devices in Package | 1 |
| Application | Renewable Energy |
| Standards and Certifications | RoHS |