250uH, 20%, 80.78mOhm, 12Amp Max. DIP PFC Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PFC02454440DH-251MHF |
| Product Name | 250uH, 20%, 80.78mOhm, 12Amp Max. DIP PFC Chokes |
| Operating Temperature | -55 to 130 C (-67 to 266 F) |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | PFC Chokes |
| Core Material | Ferrite |