1uH, 20%, 36mOhm, 5.0Amp Max. SMD Molded Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | MC252012A-1R0MHF |
| Product Name | 1uH, 20%, 36mOhm, 5.0Amp Max. SMD Molded Inductor |
| Technology | Molded Inductor |
| Devices in Package | 1 |
| Application | Portable & Mobile Device |
| Standards and Certifications | RoHS |
| Inductance Range | 1 microH |