4uH, 20%, 19.5mOhm, 8Amp Max. DIP Power Cube
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | LR3124-4R0MU |
| Product Name | 4uH, 20%, 19.5mOhm, 8Amp Max. DIP Power Cube |
| Technology | Power Cube |
| Devices in Package | 1 |
| Application | Server & Storage |
| Standards and Certifications | RoHS |
| Inductance Range | 4 microH |