0.18uH, 15%, 0.65mOhm, 90Amp Max. DIP Power Cube
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | LR1109A-R18LHF |
| Product Name | 0.18uH, 15%, 0.65mOhm, 90Amp Max. DIP Power Cube |
| Technology | Power Cube |
| Devices in Package | 1 |
| Inductance Range | 0.1800 microH |
| Inductance Tolerance | 15 (+/- %) |
| DCR | 6.50E-4 ohms |