0.4uH, 15%, 0.77mOhm, 30Amp Max. DIP Power Cube
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | LR1108A-R40LHF |
| Product Name | 0.4uH, 15%, 0.77mOhm, 30Amp Max. DIP Power Cube |
| Technology | Power Cube |
| Devices in Package | 1 |
| Application | DC/DC Converter |
| Inductance Range | 0.4000 microH |
| Inductance Tolerance | 15 (+/- %) |