5,600uH, 10%, 488.5mOhm, 5.5Amp Max. DIP Boost & Storage Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L5105-562KHF |
| Product Name | 5,600uH, 10%, 488.5mOhm, 5.5Amp Max. DIP Boost & Storage Inductor |
| Technology | Boost & Storage Inductor |
| Devices in Package | 1 |
| Application | Industrial |
| Standards and Certifications | RoHS |
| Inductance Range | 5600 microH |