10,000uH, 10%, 1197.5mOhm, 3.1Amp Max. DIP Boost & Storage Inductor
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | L5104-103KHF |
| Product Name | 10,000uH, 10%, 1197.5mOhm, 3.1Amp Max. DIP Boost & Storage Inductor |
| Technology | Boost & Storage Inductor |
| Devices in Package | 1 |
| Application | Industrial |
| Standards and Certifications | RoHS |
| Inductance Range | 10000 microH |